web counter

Linear Technology/Analog Devices DC898A-ALTC3728LCUH - 2V-10A 1.8V 10A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerNotebookTelecom Power SupplyLaptop

ECAD Model:

Description

The Analog Devices DC898A-A, LTC3728LCUH Demo Board is a versatile communications and telecom power supply designed to provide up to 10A of current at 2V-10A and 1.8V@ 10A. It features a wide input voltage range of 4.5V to 14V, and is capable of delivering up to 10A of current with a low output voltage ripple. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a USB port for easy communication and monitoring. This demo board is ideal for use in a variety of applications, including communications and telecom power supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~13.2V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10A 10A
  • Voltage - Output
    1.8V 2V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    LTC3728
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology0RFQ