Linear Technology/Analog Devices DC447ABOARD EVAL FOR LTC3728EUH
Description
The Analog Devices DC447A-A, DC447A, LTC3728EUH Demo Board is a 2-phase dual output power supply with an input voltage range of 5V to 14V. It provides two regulated outputs, Vout1 at 2.5V and 13A and Vout2 at 1.8V and 13A. It is designed for use in communications and telecom applications, and features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a USB interface for easy programming and monitoring.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3728
- Voltage - Output1.8V 2.5V
- Frequency - Switching450kHz
- Utilized IC / PartLTC3728
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 2126 | BUY | ||
| Analog Devices Inc. | IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC | 134 | RFQ |


Product
Brand
Articles
Tools