Linear Technology/Analog Devices DC1558ABOARD DEMO FOR LTC3589EUJ
Description
The Analog Devices DC1558A-A LTC3589 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 5A of output current. The board includes a programmable I2C interface, allowing for easy configuration of the output voltages and sequencing. It also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for powering a variety of automotive systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionSpecial Purpose: Mobiles
- Utilized IC / PartLTC3589
- Supplied ContentsBoard(s)
- EmbeddedYes, MCU, 8-Bit
- Secondary AttributesGraphical User Interface, I2C Interface
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - PIC16F722-I/ML - MCU, 8BIT, PIC16, 20MHZ, QFN-28 | 3500 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools