web counter

Linear Technology/Analog Devices DC1755AEVAL BOARD BUCK REG LTC3860

Linear Technology/Analog Devices DC1755A Reference Design 2
Linear Technology/Analog Devices DC1755A Reference Design 1
Linear Technology/Analog Devices DC1755A Reference Design 2
Linear Technology/Analog Devices DC1755A Reference Design 1
Linear Technology/Analog Devices DC1755A Reference Design 1
Linear Technology/Analog Devices DC1755A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomProcessor Power ManagementCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices DC1755A-A, LTC3860EUH Demo Board is a wide input range, high efficiency step-down DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. It also includes a variety of communication and telecommunication features such as CAN, RS-485, and Ethernet. The board is designed to provide a reliable and efficient power solution for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    PolyPhase®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3860
  • Voltage - Output
    1.2V 1.5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTC3860
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining