web counter

Microchip Technology MIC23250-AAYMT EVPower Management IC Development Tools High Efficiency Dual 400mA Synchronous Buck Switcher - Evaluation Board

Microchip Technology MIC23250-AAYMT EV Reference Design 2
Microchip Technology MIC23250-AAYMT EV Reference Design 1
Microchip Technology MIC23250-AAYMT EV Reference Design 2
Microchip Technology MIC23250-AAYMT EV Reference Design 1
Microchip Technology MIC23250-AAYMT EV Reference Design 1
Microchip Technology MIC23250-AAYMT EV Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23250-AAYMT EV is a 1.8V DC to DC multi-output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and provides up to four regulated outputs with a maximum output current of 1.5A. It also features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC23250-AAYMT EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    HyperLight Load®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MIC23250
  • Current - Output
    400mA 400mA
  • Voltage - Output
    1.8V 1.8V
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    MIC23250
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining