web counter

ON Semiconductor NCP1532GEVBEvaluation Board For NCP1532, Dual Step Down DC-DC Converter

ON Semiconductor NCP1532GEVB Reference Design 2
ON Semiconductor NCP1532GEVB Reference Design 1
ON Semiconductor NCP1532GEVB Reference Design 2
ON Semiconductor NCP1532GEVB Reference Design 1
ON Semiconductor NCP1532GEVB Reference Design 1
ON Semiconductor NCP1532GEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerDigital Still Camera (DSC)PortablePortable AudioWireless ModemSmart PhoneDSL ModemCellular Phone

ECAD Model:

Description

The ON Semiconductor NCP1532GEVB-GEVB is an evaluation board for the NCP1532 Dual Step-Down DC-DC Converter. This board is designed to provide a platform for evaluating the performance of the NCP1532 in consumer electronics applications. The board features two independent step-down DC-DC converters, each with an adjustable output voltage range of 0.8V to 5.5V. It also includes a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. The board also features a wide range of protection features, including over-current, over-voltage, and over-temperature protection. The board is also RoHS compliant and is designed to meet the requirements of the latest consumer electronics standards.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.9V~3.3V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    NCP1532
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC MCU 32BIT 1MB FLASH 128TQFP10000RFQ
Texas InstrumentsARM Microcontrollers - MCU Tiva C Series Microcontroller10006RFQ
Texas InstrumentsMCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 128-Pin TQFP T/R10000RFQ
Texas InstrumentsTEXAS INSTRUMENTS TM4C129ENCPDTI332 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 128 Pins, TQFP10000RFQ
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY