web counter

Maxim Integrated MAX1763EVKITEVAL KIT MAX1763 (1.5A, LOW-NOIS

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomCordless PhoneDesktop PCWireless HeadsetSmart PhoneCommunications and TelecomPagerInstrumentation and Measurement

ECAD Model:

Description

The MAX1763EVKIT is an evaluation kit for the MAX1763 2.8V, 3.3V, 3.3V DC to DC multi-output power supply for instrumentation, communications and telecom applications. It is designed to provide a complete evaluation platform for the MAX1763, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX1763 evaluation board, a power supply, a USB cable, and a set of jumpers and connectors. The evaluation board features a wide range of adjustable output voltages, allowing users to easily configure the device for their specific application. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The MAX1763EVKIT is an ideal solution for evaluating the performance of the MAX1763 in a variety of instrumentation, communications, and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining