web counter

Linear Technology/Analog Devices DC2423A-ADEMO BOARD FOR LTM9100

Linear Technology/Analog Devices DC2423A-A Reference Design 1
Linear Technology/Analog Devices DC2423A-A Reference Design 1
Linear Technology/Analog Devices DC2423A-A Reference Design 1
Linear Technology/Analog Devices DC2423A-A Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

Medical and HealthcareTelemetry

ECAD Model:

Description

The Analog Devices DC2423A-A Demo Board is a versatile platform for evaluating the LTM9100 Isolated 48V Switch Controller with Telemetry, Medical and Healthcare Applications. This board features a wide range of features, including a high-efficiency, low-noise, isolated 48V switch controller, a high-voltage isolated power supply, and a wide range of telemetry and medical/healthcare applications. The board also includes a variety of connectors and headers for easy connection to external devices. The board is designed to provide a comprehensive evaluation platform for the LTM9100, allowing users to quickly and easily evaluate the performance of the device in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTM9100
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ