web counter

Linear Technology/Analog Devices DC2423A-BDEMO BOARD FOR LTM9100

Linear Technology/Analog Devices DC2423A-B Reference Design 4
Linear Technology/Analog Devices DC2423A-B Reference Design 1
Linear Technology/Analog Devices DC2423A-B Reference Design 2
Linear Technology/Analog Devices DC2423A-B Reference Design 3
Linear Technology/Analog Devices DC2423A-B Reference Design 4
Linear Technology/Analog Devices DC2423A-B Reference Design 1
Linear Technology/Analog Devices DC2423A-B Reference Design 1
Linear Technology/Analog Devices DC2423A-B Reference Design 2
Linear Technology/Analog Devices DC2423A-B Reference Design 3
Linear Technology/Analog Devices DC2423A-B Reference Design 4

Applications:

Isolation >

Digital Isolators

End Products:

Medical and HealthcareTelemetry

ECAD Model:

Description

The Analog Devices DC2423A-B Demo Board is a versatile platform for evaluating the LTM9100 Isolated 380V Switch Controller with Telemetry, Medical and Healthcare Applications. This board features a wide range of features, including a high-voltage isolated switch controller, a high-voltage isolated power supply, a high-voltage isolated analog-to-digital converter, and a high-voltage isolated digital-to-analog converter. It also includes a variety of telemetry and medical/healthcare applications, such as a temperature sensor, a pressure sensor, and a heart rate monitor. The board is designed to provide a complete solution for evaluating the LTM9100 switch controller in a variety of applications. It is also designed to be easy to use and configure, making it ideal for prototyping and development.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTM9100
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ