web counter

Linear Technology/Analog Devices DC2438ADEMO BOARD FOR LTM2894

Linear Technology/Analog Devices DC2438A Reference Design 4
Linear Technology/Analog Devices DC2438A Reference Design 1
Linear Technology/Analog Devices DC2438A Reference Design 2
Linear Technology/Analog Devices DC2438A Reference Design 3
Linear Technology/Analog Devices DC2438A Reference Design 4
Linear Technology/Analog Devices DC2438A Reference Design 1
Linear Technology/Analog Devices DC2438A Reference Design 1
Linear Technology/Analog Devices DC2438A Reference Design 2
Linear Technology/Analog Devices DC2438A Reference Design 3
Linear Technology/Analog Devices DC2438A Reference Design 4

Applications:

Isolation >

Digital Isolators

End Products:

Instrumentation and MeasurementData Acquisition SystemUSB HubUSB HostUSB Interfaces

ECAD Model:

Description

The Analog Devices DC2438A-A, DC2438A, Demo Board is a versatile instrumentation and measurement tool based on the LTM2894 7.5k VRMS Isolated USB Data Transceiver. This board is designed to provide a complete solution for USB data transmission and reception, with a high level of isolation and signal integrity. It features a USB 2.0 compliant transceiver, a high-speed differential line driver, and a low-noise differential line receiver. The board also includes a power supply, a USB connector, and a variety of test points for easy debugging and testing. The DC2438A-A, DC2438A, Demo Board is ideal for applications such as industrial automation, medical instrumentation, and automotive systems. It is also suitable for use in a variety of other applications where reliable, high-speed data transmission is required.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2894
  • Supplied Contents
    Board(s)
  • Primary Attributes
    USB Powered or External Supply
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Abracon LLCCRYSTAL 4.0000MHZ 18PF SMD16350BUY