web counter

Maxim Integrated MAX14850PMB1#Interface Development Tools 18Bit 5V Oversamplin Sigma-Delta ADC

Maxim Integrated MAX14850PMB1# Reference Design 2
Maxim Integrated MAX14850PMB1# Reference Design 1
Maxim Integrated MAX14850PMB1# Reference Design 2
Maxim Integrated MAX14850PMB1# Reference Design 1
Maxim Integrated MAX14850PMB1# Reference Design 1
Maxim Integrated MAX14850PMB1# Reference Design 2

Applications:

Isolation >

Digital Isolators

End Products:

Instrumentation and MeasurementMedical SystemData Acquisition SystemTelecommunication SystemRS-232 ApplicationsIndustrial ControlRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX14850PMB1-PMB1#, MAX14850PMB1# Peripheral Module for the MAX14850 Six-Channel Digital Isolator, Instrumentation and Measurement is a compact, easy-to-use evaluation board that allows users to quickly evaluate the performance of the MAX14850 digital isolator. The board features six channels of digital isolation, each with a separate power supply, and a wide range of signal conditioning and measurement capabilities. The board also includes a USB interface for easy connection to a PC, and a variety of test points for easy access to the device's signals. The board is designed to provide a complete solution for evaluating the performance of the MAX14850 digital isolator, and is ideal for applications such as industrial automation, medical instrumentation, and instrumentation and measurement.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14850
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Features
    I2C, PMBus
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
CTS ElectrocomponentsSwitch DIP ON OFF SPST 7 Extended Slide 0.1A 20VDC J-Bend SMD Tube28BUY
Abracon LLCCrystals 12.0MHz 20ppm 18pF -40C 85C5000RFQ
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP11RFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP150BUY