web counter

Maxim Integrated MAX12931BWEVKIT#EVAL KIT MAX12931

Maxim Integrated MAX12931BWEVKIT# Reference Design 4
Maxim Integrated MAX12931BWEVKIT# Reference Design 1
Maxim Integrated MAX12931BWEVKIT# Reference Design 2
Maxim Integrated MAX12931BWEVKIT# Reference Design 3
Maxim Integrated MAX12931BWEVKIT# Reference Design 4
Maxim Integrated MAX12931BWEVKIT# Reference Design 1
Maxim Integrated MAX12931BWEVKIT# Reference Design 1
Maxim Integrated MAX12931BWEVKIT# Reference Design 2
Maxim Integrated MAX12931BWEVKIT# Reference Design 3
Maxim Integrated MAX12931BWEVKIT# Reference Design 4

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX12931BWEVKIT-BWEVKIT# is a wide-body evaluation kit for the MAX12931 2-Channel, Low-Power, 5kVRMS Digital Isolator, Power Management IC. This evaluation kit is designed to provide a platform for evaluating the performance of the MAX12931 IC. The kit includes two boards, one for the power supply and one for the evaluation board. The power supply board includes a DC/DC converter, a voltage regulator, and a power switch. The evaluation board includes two MAX12931 ICs, two optocouplers, two LEDs, and two push buttons. The kit also includes a USB cable, a power supply, and a user guide. The user guide provides detailed instructions on how to set up and use the evaluation kit. The MAX12931BWEVKIT-BWEVKIT# is an ideal tool for evaluating the performance of the MAX12931 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX12931
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • REACH SVHC
    No SVHC
0 Similar Products Remaining