web counter

Maxim Integrated MAX2244XWEVKIT#EVAL MAX2244 DGTL ISO 4CH 10KV

Maxim Integrated MAX2244XWEVKIT# Reference Design 3
Maxim Integrated MAX2244XWEVKIT# Reference Design 1
Maxim Integrated MAX2244XWEVKIT# Reference Design 2
Maxim Integrated MAX2244XWEVKIT# Reference Design 3
Maxim Integrated MAX2244XWEVKIT# Reference Design 1
Maxim Integrated MAX2244XWEVKIT# Reference Design 1
Maxim Integrated MAX2244XWEVKIT# Reference Design 2
Maxim Integrated MAX2244XWEVKIT# Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX2244XWEVKIT-XWEVKIT# and MAX2244XWEVKIT# Evaluation Kit for the MAX22445 Reinforced, Fast, Low-Power, Four-Channel Digital Isolator, Power Management IC from Maxim Integrated is a comprehensive evaluation platform for the MAX22445. This kit includes a MAX22445 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four isolated channels, each with a MAX22445 IC, a power supply, and a set of jumpers and switches for configuring the IC. The USB-to-I2C interface board allows for easy communication with the MAX22445 ICs. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. This evaluation kit is ideal for evaluating the performance of the MAX22445 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX2244
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX2244x
  • Supplied Contents
    Partially Populated Board(s) - Main IC Not Included
  • Primary Attributes
    4-Channel (Quad)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining