web counter

Maxim Integrated MAX14850EVKIT#Interface Development Tools MAX14850 EVAL KIT

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemTelecommunication SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesIndustrial ControlRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX14850EVKIT-EVKIT# is an evaluation kit for the MAX14850 Six-Channel Digital Isolator Power Management IC. This kit provides a complete platform for evaluating the features and performance of the MAX14850. It includes a MAX14850 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features six isolated channels, each with a separate power supply, and a variety of test points for measuring the performance of the device. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the device. The kit also includes a comprehensive user guide and software for configuring and testing the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • RoHS
    Details
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Part # Aliases
    MAX14850
  • Packaging
    Bulk
  • Series
    MAX14850
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, TRANSFORMER H-BRIDGE DRIVER 1A 8-SOIC - More Details200RFQ
Maxim IntegratedIC SWITCH DUAL SPDT 10UMAX2498RFQ
Maxim IntegratedIC REG LINEAR 3.3V 200MA SOT23-60RFQ