web counter

Maxim Integrated MAX1493XSEVKIT#EVAL KIT MAX14930-33 SOIC N

Maxim Integrated MAX1493XSEVKIT# Reference Design 2
Maxim Integrated MAX1493XSEVKIT# Reference Design 1
Maxim Integrated MAX1493XSEVKIT# Reference Design 2
Maxim Integrated MAX1493XSEVKIT# Reference Design 1
Maxim Integrated MAX1493XSEVKIT# Reference Design 1
Maxim Integrated MAX1493XSEVKIT# Reference Design 2

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX1493XSEVKIT-XSEVKIT# and MAX1493XSEVKIT# are evaluation kits for the MAX14934 4-Channel, 5kVRMS Digital Isolator, Power Management IC. This wide-body SOIC evaluation kit provides a complete platform for evaluating the performance of the MAX14934. It includes a MAX14934 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four channels of 5kVRMS digital isolation, a power supply, and a variety of test points for easy evaluation. The USB-to-I2C interface board allows for easy communication with the MAX14934. The USB cable provides power to the evaluation board and allows for communication with a PC. This evaluation kit is ideal for evaluating the performance of the MAX14934 in a wide range of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    SOIC
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX1493
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX1493x
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining