web counter

Analog Devices Inc. EVAL-ADUM6421ARNZADUM6421A EVALUATION BOARD

Analog Devices Inc. EVAL-ADUM6421ARNZ Reference Design 1
Analog Devices Inc. EVAL-ADUM6421ARNZ Reference Design 1
Analog Devices Inc. EVAL-ADUM6421ARNZ Reference Design 1
Analog Devices Inc. EVAL-ADUM6421ARNZ Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialRS-232 ApplicationsSensor IsolationIndustrial Programmable Logic Controllers (PLCs)Power Supplies

ECAD Model:

Description

The Analog Devices EVAL-ADUM6421ARNZ Evaluation Board is designed to evaluate the performance of the ADuM6420A/ADuM6421A/ADuM6422A Quad-Channel Isolator with Integrated DC-to-DC Converter, Industrial Digital Isolator. This evaluation board features four channels of digital isolation, each with a separate DC-to-DC converter, allowing for the evaluation of the isolator's performance in a variety of applications. The board also includes a USB interface for easy connection to a PC, as well as a variety of test points and jumpers for easy evaluation of the isolator's performance. The board is designed to be used in industrial applications, and is suitable for use in a wide range of temperatures and environmental conditions.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    IsoPower®, iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    ADuM6421A
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.In a Tube of 31, Analog Devices ADE7933ARIZ Energy Meter IC, 24 bit, 20-Pin SOIC5BUY
Analog Devices Inc.Energy Measurement 28-Pin LFCSP EP T/R5000BUY
Analog Devices Inc.IC ENERGY METERING 3PH 28LFCSP1800BUY