web counter

Maxim Integrated MAX2234XSEVKIT#EVAL MAX2234 DGTL ISO 3.75KV

Maxim Integrated MAX2234XSEVKIT# Reference Design 1
Maxim Integrated MAX2234XSEVKIT# Reference Design 1
Maxim Integrated MAX2234XSEVKIT# Reference Design 1
Maxim Integrated MAX2234XSEVKIT# Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX2234XSEVKIT is an evaluation kit for the MAX22344/MAX22345/MAX22346 4-Channel 3.75kV RMS Digital Isolator Power Management ICs. This kit includes a MAX2234XSEVKIT board, a MAX2234XSEVKIT# board, and a USB cable. The MAX2234XSEVKIT board is designed to evaluate the performance of the MAX22344/MAX22345/MAX22346 ICs, while the MAX2234XSEVKIT# board is designed to provide a convenient platform for the user to connect the ICs to the evaluation board. The USB cable is used to connect the evaluation board to a PC for programming and data acquisition. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX2234x
  • Supplied Contents
    Partially Populated Board(s) - Main IC Not Included
  • Primary Attributes
    4-Channel (Quad)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining