web counter

Maxim Integrated MAX14851EVKIT#SIX-CHANNEL DIGITAL ISOLATOR EVK

Maxim Integrated MAX14851EVKIT# Reference Design 1
Maxim Integrated MAX14851EVKIT# Reference Design 1
Maxim Integrated MAX14851EVKIT# Reference Design 1
Maxim Integrated MAX14851EVKIT# Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemTelecommunication SystemBattery ManagementRS-232 ApplicationsIndustrial ControlRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX14851EVKIT-EVKIT# is an evaluation kit for the MAX14851 Six-Channel Digital Isolator Power Management IC. This kit provides a complete platform for evaluating the features and performance of the MAX14851. It includes a MAX14851 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features six channels of digital isolation, each with a separate power supply, and a variety of test points for measuring the performance of the device. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the device. The kit also includes a comprehensive user guide and software for configuring and testing the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14851
  • Supplied Contents
    Board(s)
  • Primary Attributes
    6-Channel (Hex)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG LINEAR 3.3V 200MA SOT23-60RFQ