web counter

Maxim Integrated MAX1493XWEVKIT#EVAL KIT MAX14930/31/32/34/35/36

Maxim Integrated MAX1493XWEVKIT# Reference Design 4
Maxim Integrated MAX1493XWEVKIT# Reference Design 1
Maxim Integrated MAX1493XWEVKIT# Reference Design 2
Maxim Integrated MAX1493XWEVKIT# Reference Design 3
Maxim Integrated MAX1493XWEVKIT# Reference Design 4
Maxim Integrated MAX1493XWEVKIT# Reference Design 1
Maxim Integrated MAX1493XWEVKIT# Reference Design 1
Maxim Integrated MAX1493XWEVKIT# Reference Design 2
Maxim Integrated MAX1493XWEVKIT# Reference Design 3
Maxim Integrated MAX1493XWEVKIT# Reference Design 4

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX1493XWEVKIT-XWEVKIT# and MAX1493XWEVKIT# are evaluation kits for the MAX14932 4-Channel, 2.75kVRMS Digital Isolator, Power Management IC. This kit includes a narrow-body SOIC package, which allows for easy evaluation of the device in a variety of applications. The kit also includes a USB-to-I2C interface board, which allows for easy communication with the device. The kit also includes a variety of components, such as resistors, capacitors, and LEDs, to help users evaluate the device in a variety of applications. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the kit and evaluate the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX1493
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX1493x
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining