web counter

Maxim MAX12931FEVKIT#Interface Development Tools Low-Power, 2-Channel, opposite directions, 150MBPS, 3kVRMS Digital Isolator

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX12931FEVKIT-FEVKIT# is an evaluation kit for the MAX12931 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX12931 IC. It includes a MAX12931FEVKIT# board, a MAX12931FEVKIT# daughter board, and a USB cable. The MAX12931FEVKIT# board features two channels of digital isolation, a power supply, and a USB interface. The MAX12931FEVKIT# daughter board provides two channels of digital isolation, a power supply, and a USB interface. The USB cable allows for easy connection to a PC for programming and debugging. The kit also includes a user guide and software for programming and debugging the MAX12931 IC.

Specifications

Maxim technical specifications, attributes, parameters and parts with similar specifications to Maxim .
  • Type
    Parameter
  • Brand
    Maxim Integrated
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Maxim Integrated
  • RoHS
    Details
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Product Type
    Interface Development Tools
  • Product Category
    Interface Development Tools
0 Similar Products Remaining