web counter

Linear Technology/Analog Devices DC2455A-AEVAL BOARD FOR LTM4650-1

Linear Technology/Analog Devices DC2455A-A Reference Design 1
Linear Technology/Analog Devices DC2455A-A Reference Design 1
Linear Technology/Analog Devices DC2455A-A Reference Design 1
Linear Technology/Analog Devices DC2455A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomTelecommunication System

ECAD Model:

Description

The Analog Devices DC2455A-A Demo Board is a powerful and versatile solution for communications and telecom applications. It features two LTM4650-1 Buck Module Regulators, which provide a wide range of output voltages from 0.9V to 1.8V at 100A. The board is powered by a 4.5V to 15V input voltage range, making it suitable for a variety of applications. The board also features a variety of communication and control options, including I2C, SPI, and UART. This makes it easy to integrate into existing systems and allows for remote monitoring and control. The DC2455A-A Demo Board is an ideal solution for high-power, high-efficiency applications in the communications and telecom industries.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4650
  • Voltage - Output
    1V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4650-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining