web counter

Analog Devices, Inc. ADP1051-240-EVALZANALOG DEVICES ADP1051-240-EVALZADP1051, DC/DC SWITCH PSU, EVAL BOARD

Analog Devices, Inc. ADP1051-240-EVALZ Reference Design 1
Analog Devices, Inc. ADP1051-240-EVALZ Reference Design 1
Analog Devices, Inc. ADP1051-240-EVALZ Reference Design 1
Analog Devices, Inc. ADP1051-240-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecommunication SystemTelecom Power Supply

ECAD Model:

Description

The Analog Devices ADP1051-240-EVALZ Evaluation Board is designed to evaluate the ADP1050 240W Digital Controller for Isolated Power Supply with PMBus Interface, Power Management IC. This evaluation board includes an ADP1050DC1-EVALZ Daughter Card, which provides a complete evaluation platform for the ADP1050. The board features a wide range of power supply components, including a DC/DC converter, a power factor correction circuit, and a high-voltage power supply. It also includes a PMBus interface for communication with the ADP1050. The board is designed to provide a comprehensive evaluation of the ADP1050's performance and features, allowing users to quickly and easily evaluate the device's capabilities.