web counter

Linear Technology/Analog Devices DC671AEVAL BOARD FOR LTC4257-1

Linear Technology/Analog Devices DC671A Reference Design 3
Linear Technology/Analog Devices DC671A Reference Design 1
Linear Technology/Analog Devices DC671A Reference Design 2
Linear Technology/Analog Devices DC671A Reference Design 3
Linear Technology/Analog Devices DC671A Reference Design 1
Linear Technology/Analog Devices DC671A Reference Design 1
Linear Technology/Analog Devices DC671A Reference Design 2
Linear Technology/Analog Devices DC671A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsIP PhoneTelecom Power SupplyPoE Wireless Access Point

ECAD Model:

Description

The Analog Devices DC671A-A, LTC4257CS8-1 Demo Board is a Power-Over-Ethernet Interface Controller designed to provide a reliable and efficient power supply for consumer electronics. It features a Vsig of 48V and a Vout of 3.3V, allowing it to provide a steady and reliable power source for a variety of consumer electronics. The board is designed to be easy to use and install, and is capable of providing a reliable power source for a wide range of consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4257
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4257-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    31mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining