web counter

Analog Devices Inc. ADP170-1.8-EVALZANALOG DEVICES ADP170-1.8-EVALZSINGLE SUPPY 300MA LDO 1.8 EVAL BOARD

Analog Devices Inc. ADP170-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP170-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP170-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP170-1.8-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemNotebookTelecom Power SupplyProcessor Power ManagementDDR MemoryLaptopWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

IC. It is a versatile, low-noise, low-dropout linear regulator with a wide input voltage range of 1.8V to 5.5V. The board features a wide range of features such as adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a power-on reset circuit, thermal shutdown, and over-voltage protection. The board is designed to be used with the ADP170-1.8-EVALZ evaluation board, which includes a USB interface for easy programming and monitoring. The board is ideal for applications such as battery-powered systems, automotive systems, and industrial systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSOT
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP170
  • Max Output Current
    300mA
  • Operating Supply Current
    260μA
  • Nominal Supply Current
    260μA
  • Max Supply Current
    260μA
  • Max Output Voltage
    3V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    1.6V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    ADP170
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    65dB
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.8V 300MA TSOT5368BUY
Analog Devices Inc.IC REG LINEAR 1.2V 300MA TSOT512326RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 300MA TSOT511811BUY
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 300MA TSOT514979RFQ
Analog Devices Inc.IC REG LINEAR 2.8V 300MA TSOT5856BUY