web counter

Maxim Integrated MAX77503AEVKIT#EVKITS FOR 14V INPUT, 1.5A HIGH-

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingBattery-Powered DevicesNotebookHigh Power DensityDrones4K CamerasSpace Constrained Equipment

ECAD Model:

Description

The MAX77503AEVKIT-AEVKIT# is an evaluation kit for the MAX77503AEWC+ 14V Input, 1.5A High-Efficiency Buck Converter, Video and Imaging Power Solution. This kit provides a complete evaluation platform for the MAX77503AEWC+ and includes a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board, a MAX77503AEWC+ evaluation board

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3V~14V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX77503
  • Current - Output
    1.5A
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    MAX77503A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ