web counter

Analog Devices Inc. DC378ABOARD DEMO FOR LTC1778EGN

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerComputers and PeripheralsNotebook

ECAD Model:

Description

The Analog Devices DC378A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC1778 high efficiency synchronous step-down buck regulator. This board is designed to provide a comprehensive evaluation of the regulator's features, including its wide input voltage range, high efficiency, and low output ripple. The board also includes a variety of communications and telecom features, such as a USB interface, RS-232 serial port, and Ethernet port. The board also includes a variety of test points and jumpers for easy evaluation of the regulator's performance. The board is an ideal platform for evaluating the performance of the LTC1778 in a variety of applications, including communications and telecom.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Base Product Number
    DC378
  • Product Status
    Active
  • Package
    Box
  • Mfr
    Analog Devices Inc.
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC1778
  • RoHS
    Details
  • Voltage-Input
    4V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    2.5 V
  • Output Current
    10 A
  • Current - Output
    10A
  • Voltage - Output
    2.5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LTC1778
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ