web counter

Microchip MIC4724YMME EVMIC4724YMME Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergyScannersGraphics CardDVD RecorderComputers and PeripheralsProcessor Power ManagementPoint-of-sale TerminalsSet-Top BoxPrintersBroadband Access Power

ECAD Model:

Description

The Microchip Technology MIC4724YMME-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It is an energy efficient solution that provides reliable power for a wide range of applications. The MIC4724YMME-EV features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it an ideal choice for energy-conscious applications. The MIC4724YMME-EV is designed to meet the requirements of the latest energy efficiency standards, and is RoHS compliant. It is also backed by a 5-year warranty for added peace of mind.