web counter

Analog Devices DC469BThe LTC3832/LTC3832-1 are high power, high efficiency switching regulator controllers optimized for 3.3V-5V to 0.6V-3.xV step-down applications. A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerProcessor Power Management

ECAD Model:

Description

The Analog Devices DC469B-B, LTC3832EGN/-1ES8 Demo Board is a high efficiency step-down power supply designed for use in communications and telecom applications. It features a 3.1V to 8V input voltage range and can output 2.5/1.8/1.5V at up to 12A. The board is equipped with a wide range of features, including an adjustable switching frequency, programmable soft-start, and a power good indicator. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to provide a reliable and efficient power supply solution for a variety of applications.