web counter

Analog Devices Inc. DC719ABOARD DEMO FOR LTC3723EGN-1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom Infrastructure

ECAD Model:

Description

The Analog Devices DC719A-A, LTC3723EGN-1 Demo Board is an isolated supply designed to provide a regulated 12V output at 20A from a 42V-56V input. It operates at a switching frequency of 300kHz and is ideal for use in communications and telecom applications. The board features a wide input voltage range, high efficiency, and low noise operation. It also includes a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and includes a graphical user interface for monitoring and control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC719
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3723-1, LTC3901, LTC4440, LT1431
  • RoHS
    Details
  • Voltage-Input
    42V ~ 56V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Mode PWM Controller
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    20 A
  • Current - Output
    20A
  • Voltage - Output
    12V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT1431, LTC3723-1, LTC3901, LTC4440
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Full-Bridge
  • Product
    Demonstration Boards
  • Input Voltage
    42 V to 56 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.1573RFQ
Analog Devices, Inc.Gate Drivers LTC4440-5 - High Speed, High Voltage, High Side Gate Drive0RFQ
Analog DevicesDriver 1.1A 1-OUT High Side Full Brdg/Half Brdg Non-Inv 6-Pin TSOT-23 T/R5RFQ
Analog Devices, Inc.0RFQ