web counter

Maxim Integrated MAX20003EVKIT#EVAL BOARD FOR MAX20002/MAX20003

Maxim Integrated MAX20003EVKIT# Reference Design 1
Maxim Integrated MAX20003EVKIT# Reference Design 1
Maxim Integrated MAX20003EVKIT# Reference Design 1
Maxim Integrated MAX20003EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerSatellite RadioNavigation SystemAutomotive

ECAD Model:

Description

The MAX20003EVKIT-EVKIT# is an evaluation kit for the MAX20003 high-voltage, current-mode step-down converter with low operating current. This kit is designed for automotive and transportation applications, and is capable of providing up to 3A of output current. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 5.5V. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The MAX20003EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX20003 converter in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX20003
  • Voltage - Output
    5V
  • Utilized IC / Part
    MAX20002, MAX20003
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining