web counter

Linear Technology/Analog Devices DC389A-ABOARD EVAL FOR LTC3778EF

Linear Technology/Analog Devices DC389A-A Reference Design 2
Linear Technology/Analog Devices DC389A-A Reference Design 1
Linear Technology/Analog Devices DC389A-A Reference Design 2
Linear Technology/Analog Devices DC389A-A Reference Design 1
Linear Technology/Analog Devices DC389A-A Reference Design 1
Linear Technology/Analog Devices DC389A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookDDR MemoryLaptop

ECAD Model:

Description

The Analog Devices DC389A-A, LTC3778EF Demo Board is a high efficiency notebook CPU power supply designed for mobile Tualatin processors. It has an input voltage range of 7.5V to 24V and a Vcore of 1.4V/23Amax + VID. It is suitable for use in communications and telecom power supplies. It features a high efficiency design, low noise operation, and a wide range of output voltage and current settings. It also has a built-in protection circuit to protect against over-voltage, over-current, and short-circuit conditions. The board is also RoHS compliant and comes with a full set of documentation and support.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3778
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3778
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OSC MONO TIMING 2.1MHZ 8-SOIC10RFQ
Analog Devices, Inc.IC OPAMP CFA 55MHZ DDPAK-73830RFQ
Texas InstrumentsIC, TIMER, SINGLE, 2.1MHZ, 15V, 8-SOIC63RFQ