web counter

Analog Devices DC561A-BLTC3731CUH (x2) / 6-Phase, 10V - 14Vin, 1.5Vout @ 90A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookDesktops and ServersLaptop

ECAD Model:

Description

The Analog Devices DC561A-B, LTC3731CUH Demo Board is a 6-phase, 90A high efficiency power supply designed for computers and peripherals. It has an input voltage range of 10V to 14V and an output voltage of 1.5V at 90A. It is designed to provide reliable and efficient power to a wide range of computer and peripheral components. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor to monitor the temperature of the board and prevent overheating. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls.