web counter

Linear Technology/Analog Devices DC1508B-APROGRAMMER EEPROM LTPOWERPLAY

Linear Technology/Analog Devices DC1508B-A Reference Design 2
Linear Technology/Analog Devices DC1508B-A Reference Design 1
Linear Technology/Analog Devices DC1508B-A Reference Design 2
Linear Technology/Analog Devices DC1508B-A Reference Design 1
Linear Technology/Analog Devices DC1508B-A Reference Design 1
Linear Technology/Analog Devices DC1508B-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsVideo and ImagingMedical ImagingMeasurement InstrumentsDesktops and ServersIndustrial

ECAD Model:

Description

The Analog Devices DC1508B-A is a demo board for the LTC2977 Socketed Programming Board. It is designed to provide a convenient platform for evaluating the features and performance of the LTC2977. The board includes a socketed programming board, a power supply, and a set of jumpers and switches for configuring the board. It also includes a USB port for connecting to a computer for programming and debugging. The board is ideal for use in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in prototyping and development of new products.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Programmer
  • Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining