web counter

Analog Devices, Inc. DC857A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC857A-A LT3481EMSE Demo Board is an 800kHz/2MHz Buck Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 5.5V. It is capable of delivering up to 10A of continuous output current, and up to 20A of peak output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the stringent requirements of automotive and transportation applications, including EMI/EMC compliance, and is capable of operating in temperatures ranging from -40°C to +125°C.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Details
  • Tool Is For Evaluation Of
    LT3481EMSE, LT3481EDD
  • Brand
    Analog Devices
  • Manufacturer
    Analog Devices Inc.
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Packaging
    Bulk
  • Series
    LT3481
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V, 5 V
  • Output Current
    2 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 34 V, 8.5 V to 22 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology300RFQ
Analog Devices / Linear Technology0RFQ