web counter

Linear Technology/Analog Devices DC2005ABOARD EVAL FOR LTC3624EDD

Linear Technology/Analog Devices DC2005A Reference Design 3
Linear Technology/Analog Devices DC2005A Reference Design 1
Linear Technology/Analog Devices DC2005A Reference Design 2
Linear Technology/Analog Devices DC2005A Reference Design 3
Linear Technology/Analog Devices DC2005A Reference Design 1
Linear Technology/Analog Devices DC2005A Reference Design 1
Linear Technology/Analog Devices DC2005A Reference Design 2
Linear Technology/Analog Devices DC2005A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBuck ConverterPortableElectrocardiograph Battery PoweredWireless Emergency LocatorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC2005A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3624EDD High Efficiency Synchronous Step-Down Regulator with Ultra Low Quiescent Current, Power Management IC. This board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 5A. It also includes a wide range of features such as adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable power-good threshold. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. This board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3624
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining