web counter

Linear Technology/Analog Devices DC1156ABOARD DEMO FOR LT3009EDC

Linear Technology/Analog Devices DC1156A Reference Design 1
Linear Technology/Analog Devices DC1156A Reference Design 1
Linear Technology/Analog Devices DC1156A Reference Design 1
Linear Technology/Analog Devices DC1156A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

SecurityPortableRemote ControlHotel Door Lock

ECAD Model:

Description

The Analog Devices DC1156A-A LT3009EDC Demo Board is a versatile and reliable ultra low quiescent current, 20mA linear regulator designed for security applications. It features a wide input voltage range of 2.7V to 5.5V and a low quiescent current of only 20mA. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and a wide range of configuration options. The board is ideal for applications requiring high efficiency, low power consumption, and reliable operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    1.6V~20V
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    20mA
  • Voltage - Output
    1.2V
  • Utilized IC / Part
    LT3009
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO voltage regulator 1.8 V DFN-6, LT3009EDC-1.8#PBF, Linear Technology0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 0.6V to 19.5V 0.02A 6-Pin DFN EP0RFQ
Linear Technology/Analog DevicesIC REG LINEAR 2.5V 20MA 6DFN1184BUY