web counter

Analog Devices Inc. ADP151CB-3.3-EVALZANALOG DEVICES ADP151CB-3.3-EVALZ200MA LDO 3.3VOUT EVAL BOARD(WLCSP)

Analog Devices Inc. ADP151CB-3.3-EVALZ Reference Design 1
Analog Devices Inc. ADP151CB-3.3-EVALZ Reference Design 1
Analog Devices Inc. ADP151CB-3.3-EVALZ Reference Design 1
Analog Devices Inc. ADP151CB-3.3-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortablePortable AudioSmart PhoneCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices ADP151CB-3.3-EVALZ is a DC to DC single output power supply designed for digital cameras and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a fixed output voltage of 3.3V. It has a maximum output current of 150mA, and a high efficiency of up to 95%. The ADP151CB-3.3-EVALZ is designed to be compact and lightweight, making it ideal for portable applications. It also features a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. The ADP151CB-3.3-EVALZ is RoHS compliant and is designed to meet the requirements of the latest safety standards.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP151
  • Max Output Current
    200mA
  • Operating Supply Current
    265μA
  • Nominal Supply Current
    265μA
  • Max Supply Current
    350μA
  • Voltage - Output
    3.3V
  • Min Input Voltage
    2.2V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP151
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    70dB
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.2V 200MA TSOT50BUY
Analog Devices Inc.IC REG LINEAR 3.3V 200MA 4WLCSP70BUY
Analog Devices Inc.LDO Regulator Pos 2.8V 0.2A 4-Pin WLCSP T/R961BUY
Analog Devices Inc.IC REG LINEAR 2.8V 200MA TSOT59500BUY
Analog Devices Inc.IC REG LINEAR 1.2V 200MA 4WLCSP54BUY
Analog Devices Inc.Linear Voltage Regulators Ultra Low Noise 200mA CMOS6BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 200MA TSOT5644RFQ
Analog Devices Inc.Linear Voltage Regulators Ultra-Low Noise 200mA LDO4BUY
Analog Devices Inc.LDO Regulator Pos 1.2V 0.2A 6-Pin LFCSP EP T/R184BUY
Analog Devices Inc.IC REG LINEAR 2.75V 200MA 4WLCSP10RFQ
Load more