web counter

Microchip Technology SOT23-3EV-VREGBOARD EVAL VOLT REG SOT23-3

Microchip Technology SOT23-3EV-VREG Reference Design 8
Microchip Technology SOT23-3EV-VREG Reference Design 1
Microchip Technology SOT23-3EV-VREG Reference Design 2
Microchip Technology SOT23-3EV-VREG Reference Design 3
Microchip Technology SOT23-3EV-VREG Reference Design 4
Microchip Technology SOT23-3EV-VREG Reference Design 5
Microchip Technology SOT23-3EV-VREG Reference Design 6
Microchip Technology SOT23-3EV-VREG Reference Design 7
Microchip Technology SOT23-3EV-VREG Reference Design 8
Microchip Technology SOT23-3EV-VREG Reference Design 1
Microchip Technology SOT23-3EV-VREG Reference Design 1
Microchip Technology SOT23-3EV-VREG Reference Design 2
Microchip Technology SOT23-3EV-VREG Reference Design 3
Microchip Technology SOT23-3EV-VREG Reference Design 4
Microchip Technology SOT23-3EV-VREG Reference Design 5
Microchip Technology SOT23-3EV-VREG Reference Design 6
Microchip Technology SOT23-3EV-VREG Reference Design 7
Microchip Technology SOT23-3EV-VREG Reference Design 8

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsLi-Ion Battery PackPortableElectrocardiograph Battery PoweredSmoke DetectorSolar PowerCO2 SensorPagerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology SOT23-3EV-VREG, MCP1701A SOT23-3 Voltage Regulator Evaluation Board is a consumer electronics device designed to provide a reliable and efficient voltage regulation solution for a variety of applications. This evaluation board is equipped with a SOT23-3EV-VREG voltage regulator, which is capable of providing up to 500mA of output current and a wide input voltage range of 2.7V to 6.5V. The board also features an adjustable output voltage range of 1.8V to 5.5V, making it suitable for a variety of consumer electronics applications. Additionally, the board is equipped with a power-on reset circuit, over-current protection, and thermal shutdown protection, ensuring reliable and safe operation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    SOT-23-3 Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Partially Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Voltage Regulators Low Iq 250mA LDO815RFQ
Microchip TechnologyIC REG LDO 3V 0.15A SOT23A-349BUY
Microchip TechnologyLDO Voltage Regulators Low Iq 250mA LDO30RFQ
Microchip TechnologyIC REG LIN 2.5V 125MA SOT23A-320000BUY
Microchip TechnologyIC REG LIN 1.8V 110MA SOT23A-310010RFQ