web counter

Analog Devices, Inc. ADP2119-EVALZ

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomConsumer ElectronicsMedical and HealthcareSystem Power RailCommunications and TelecomIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2119-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP2119 Step-Down Regulator, Communications and Telecom Power Management IC. This evaluation board is designed to provide a complete platform for testing the ADP2119 IC in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The board also includes a variety of protection features such as over-current, over-voltage, and thermal shutdown. Additionally, the board includes a USB interface for easy programming and monitoring of the IC. The ADP2119-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP2119 IC in communications and telecom power management applications.