Analog Devices Inc. ADP1740-1.5-EVALZADP1740, LDO, CMOS, EVALUATION BOARD
The board is designed to provide a simple and easy to use platform for evaluating the performance of the ADP1740 linear regulator. It features a wide input voltage range of 2.5V to 5.5V, adjustable output voltage range of 0.8V to 1.5V, and a maximum output current of 1.5A. The board also includes a power-on LED indicator, a power-on reset circuit, and a thermal shutdown circuit. The board is also equipped with a USB interface for programming and monitoring the regulator. The board is designed to be used with the ADP1740 evaluation software, which provides a graphical user interface for setting up and monitoring the regulator. The board is also compatible with the ADP1740 evaluation board, which provides additional features such as a graphical user interface for setting up and monitoring the regulator.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADP1740
- Max Output Current2A
- Operating Supply Voltage3.6V
- Operating Supply Current1.8mA
- Nominal Supply Current1.8mA
- Max Supply Current1.8mA
- Voltage - Output1.5V
- Min Input Voltage1.6V
- Max Input Voltage3.6V
- Utilized IC / PartADP1740
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Power Supply Rejection Ratio (PSRR)70dB
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
- EVAL-ADP1740,41
- ADP1740,1 Datasheet
- Modeling, Control for a Current-Mode Buck Converter with a Secondary LC Filter
- ADP1740-1.5-EVALZ-Analog-Devices-datasheet-10545575.pdf
- ADP1740-1.5-EVALZ-Analog-Devices-datasheet-39064229.pdf
- ADP1740-1.5-EVALZ-Analog-Devices-datasheet-8624540.pdf
- ADP1740-1.5-EVALZ-Analog-Devices-datasheet-21191931.pdf
- Analog-Devices-company-33.pdf
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADP1740ACPZ-1.5-R7 LINEAR, REG, 2A, 1.5V, 16LFCSP | 2987 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 0.75V 2A 16LFCSP | 15000 | BUY | |
| Analog Devices Inc. | IC REG LIN POS ADJ 2A 16LFCSP | 10 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 2A 16LFCSP | 100 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 2A 16LFCSP | 6000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 2A 16LFCSP | 1000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1V 2A 16LFCSP | 3591 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.1V 2A 16LFCSP | 1500 | BUY |


Product
Brand
Articles
Tools