web counter

Linear Technology/Analog Devices DC862A-CBOARD EVAL FOR LTC3221EDC

Linear Technology/Analog Devices DC862A-C Reference Design 2
Linear Technology/Analog Devices DC862A-C Reference Design 1
Linear Technology/Analog Devices DC862A-C Reference Design 2
Linear Technology/Analog Devices DC862A-C Reference Design 1
Linear Technology/Analog Devices DC862A-C Reference Design 1
Linear Technology/Analog Devices DC862A-C Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWirelessDDR MemoryGlucose MonitorTire Pressure Monitoring System

ECAD Model:

Description

The Analog Devices DC862A-C, LTC3221 Demo Board is a micro-power regulated charge pump DC/DC converter designed for use in computers and peripherals. It is a highly efficient, low-noise, and low-cost solution for powering small devices. The board features a wide input voltage range of 2.7V to 5.5V, and can output up to 200mA of current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for powering small devices such as sensors, displays, and other peripherals.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3221
  • Voltage - Output
    3V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LTC3221
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3221 - Micropower, Regulated Charge Pump in 2 x 2 DFN0RFQ
Analog Devices / Linear Technology1052RFQ