web counter

Linear Technology/Analog Devices DC2042ABOARD EVAL FOR ENERGY HARVESTING

Linear Technology/Analog Devices DC2042A Reference Design 4
Linear Technology/Analog Devices DC2042A Reference Design 1
Linear Technology/Analog Devices DC2042A Reference Design 2
Linear Technology/Analog Devices DC2042A Reference Design 3
Linear Technology/Analog Devices DC2042A Reference Design 4
Linear Technology/Analog Devices DC2042A Reference Design 1
Linear Technology/Analog Devices DC2042A Reference Design 1
Linear Technology/Analog Devices DC2042A Reference Design 2
Linear Technology/Analog Devices DC2042A Reference Design 3
Linear Technology/Analog Devices DC2042A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergyHVACEnergy harvestingTire Pressure Monitoring System

ECAD Model:

Description

The Analog Devices DC2042A-A, LTC3588-1 Demo Board, Energy Harvesting (EH) Multisource is a versatile energy harvesting platform designed to demonstrate the capabilities of the LTC3588-1 energy harvesting IC. The board is capable of harvesting energy from multiple sources, including solar, thermal, and vibration, and can be used to power a variety of applications. The board includes a DC/DC converter, a buck-boost converter, and a low-dropout regulator, allowing for efficient energy conversion and storage. The board also includes a variety of connectors and headers for easy integration with other systems. The board is ideal for prototyping and testing energy harvesting applications, and can be used to power a variety of low-power devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Utilized IC / Part
    LTC3588-1
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices / Linear Technology0RFQ