web counter

Linear Technology/Analog Devices DC862A-BBOARD EVAL FOR LTC3221EDC

Linear Technology/Analog Devices DC862A-B Reference Design 3
Linear Technology/Analog Devices DC862A-B Reference Design 1
Linear Technology/Analog Devices DC862A-B Reference Design 2
Linear Technology/Analog Devices DC862A-B Reference Design 3
Linear Technology/Analog Devices DC862A-B Reference Design 1
Linear Technology/Analog Devices DC862A-B Reference Design 1
Linear Technology/Analog Devices DC862A-B Reference Design 2
Linear Technology/Analog Devices DC862A-B Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWirelessDDR MemoryGlucose MonitorTire Pressure Monitoring System

ECAD Model:

Description

The Analog Devices DC862A-B, LTC3221-5 Demo Board is a micro-power regulated charge pump DC/DC converter designed to provide a reliable and efficient power supply for computers and peripherals. It features a wide input voltage range of 2.7V to 5.5V, and can output up to 5V at up to 500mA. The board also includes a low-noise, low-dropout linear regulator, allowing for a clean and stable output voltage. The board is designed to be easy to use and is ideal for applications such as powering microcontrollers, FPGAs, and other low-power devices. It is also suitable for use in battery-powered applications, as it can operate from a single cell Li-Ion battery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3221
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LTC3221-5
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3221 - Micropower, Regulated Charge Pump in 2 x 2 DFN0RFQ