web counter

Linear Technology/Analog Devices DC2046A-EDEV BOARD FOR LT4276A/LT4321

Linear Technology/Analog Devices DC2046A-E Reference Design 6
Linear Technology/Analog Devices DC2046A-E Reference Design 1
Linear Technology/Analog Devices DC2046A-E Reference Design 2
Linear Technology/Analog Devices DC2046A-E Reference Design 3
Linear Technology/Analog Devices DC2046A-E Reference Design 4
Linear Technology/Analog Devices DC2046A-E Reference Design 5
Linear Technology/Analog Devices DC2046A-E Reference Design 6
Linear Technology/Analog Devices DC2046A-E Reference Design 1
Linear Technology/Analog Devices DC2046A-E Reference Design 1
Linear Technology/Analog Devices DC2046A-E Reference Design 2
Linear Technology/Analog Devices DC2046A-E Reference Design 3
Linear Technology/Analog Devices DC2046A-E Reference Design 4
Linear Technology/Analog Devices DC2046A-E Reference Design 5
Linear Technology/Analog Devices DC2046A-E Reference Design 6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWirelessCommercialPoE Security CameraTemperature Control System

ECAD Model:

Description

The Analog Devices DC2046A-E Demo Board is a powerful tool for evaluating the LT4276A/LT4321 LTPoE++ (38.7W, 5V/7A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for consumer electronics applications, allowing users to quickly and easily evaluate the performance of the LT4276A/LT4321 LTPoE++ PD. The board features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB-C connector for easy connection to a host device. With the DC2046A-E Demo Board, users can quickly and easily evaluate the performance of the LT4276A/LT4321 LTPoE++ PD, making it an ideal solution for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4276A, LT4321
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining