web counter

Linear Technology/Analog Devices DC2047A-ADEMO BOARD FOR LT4276B/LT4321

Linear Technology/Analog Devices DC2047A-A Reference Design 7
Linear Technology/Analog Devices DC2047A-A Reference Design 1
Linear Technology/Analog Devices DC2047A-A Reference Design 2
Linear Technology/Analog Devices DC2047A-A Reference Design 3
Linear Technology/Analog Devices DC2047A-A Reference Design 4
Linear Technology/Analog Devices DC2047A-A Reference Design 5
Linear Technology/Analog Devices DC2047A-A Reference Design 6
Linear Technology/Analog Devices DC2047A-A Reference Design 7
Linear Technology/Analog Devices DC2047A-A Reference Design 1
Linear Technology/Analog Devices DC2047A-A Reference Design 1
Linear Technology/Analog Devices DC2047A-A Reference Design 2
Linear Technology/Analog Devices DC2047A-A Reference Design 3
Linear Technology/Analog Devices DC2047A-A Reference Design 4
Linear Technology/Analog Devices DC2047A-A Reference Design 5
Linear Technology/Analog Devices DC2047A-A Reference Design 6
Linear Technology/Analog Devices DC2047A-A Reference Design 7

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSecurity CameraWireless Data Access CardPublic Information DisplaysCommercial

ECAD Model:

Description

The Analog Devices DC2047A-A Demo Board is a powerful and versatile tool for evaluating the LT4276B/LT4321 PoE+ (25W, 12V/1.9A) PD with DC/DC, Ideal Diode Bridge, 9V-57V AUX, and Consumer Electronics. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. It features a DC/DC converter, ideal diode bridge, 9V-57V AUX, and consumer electronics. The DC/DC converter provides a regulated output voltage of 12V/1.9A, while the ideal diode bridge allows for efficient power transfer between the PoE+ PD and the consumer electronics. The 9V-57V AUX input allows for a wide range of input voltages, while the consumer electronics interface provides a convenient way to connect and control the PoE+ PD. The DC2047A-A Demo Board is an ideal tool for evaluating the performance of the LT4276B/LT4321 PoE+ PD.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4276, LT4320, LT4321
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC POE CNTRL 1 CHANNEL 28QFN5000BUY
Toshiba Semiconductor and StorageTransistor Output Optocouplers 50mA 80V Gen Purp 50mA 1 Circuit2002RFQ