web counter

Linear Technology/Analog Devices DC2584A-ADEMO BOARD FOR LT4295/LT4321

Linear Technology/Analog Devices DC2584A-A Reference Design 8
Linear Technology/Analog Devices DC2584A-A Reference Design 1
Linear Technology/Analog Devices DC2584A-A Reference Design 2
Linear Technology/Analog Devices DC2584A-A Reference Design 3
Linear Technology/Analog Devices DC2584A-A Reference Design 4
Linear Technology/Analog Devices DC2584A-A Reference Design 5
Linear Technology/Analog Devices DC2584A-A Reference Design 6
Linear Technology/Analog Devices DC2584A-A Reference Design 7
Linear Technology/Analog Devices DC2584A-A Reference Design 8
Linear Technology/Analog Devices DC2584A-A Reference Design 1
Linear Technology/Analog Devices DC2584A-A Reference Design 1
Linear Technology/Analog Devices DC2584A-A Reference Design 2
Linear Technology/Analog Devices DC2584A-A Reference Design 3
Linear Technology/Analog Devices DC2584A-A Reference Design 4
Linear Technology/Analog Devices DC2584A-A Reference Design 5
Linear Technology/Analog Devices DC2584A-A Reference Design 6
Linear Technology/Analog Devices DC2584A-A Reference Design 7
Linear Technology/Analog Devices DC2584A-A Reference Design 8

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSecurity CameraWireless Data Access CardPublic Information DisplaysCommercial

ECAD Model:

Description

The Analog Devices DC2584A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (71W/12V/5.5A) PD with Forward DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. This board features a wide range of features, including a high-efficiency DC/DC converter, an ideal diode bridge, and a consumer electronics load. The board also includes a variety of test points and connectors for easy evaluation and testing. The DC2584A-A is an ideal platform for evaluating the performance of PoE++ systems and consumer electronics loads.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4295, LT4321
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT232847RFQ