web counter

Maxim Integrated MAX77813EVKIT#EVKIT FOR HIGH-EFFICIENCY BUCK-B

Maxim Integrated MAX77813EVKIT# Reference Design 2
Maxim Integrated MAX77813EVKIT# Reference Design 1
Maxim Integrated MAX77813EVKIT# Reference Design 2
Maxim Integrated MAX77813EVKIT# Reference Design 1
Maxim Integrated MAX77813EVKIT# Reference Design 1
Maxim Integrated MAX77813EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSecurity CameraHeadsetsHandheld POS ScannerLi-Ion Cell ApplicationsMobile/Payment Terminals

ECAD Model:

Description

The MAX77813EVKIT-EVKIT# is an evaluation kit for the MAX77813 high-efficiency buck-boost converter, designed for consumer electronics applications. The kit includes a MAX77813EVKIT# board, a MAX77813EVKIT# evaluation board, and a MAX77813EVKIT# software package. The MAX77813EVKIT# board is a complete evaluation platform for the MAX77813, featuring a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The board also includes a USB-based GUI for easy configuration and monitoring of the MAX77813. The MAX77813EVKIT# evaluation board provides a convenient way to evaluate the MAX77813 in a variety of consumer electronics applications. The board includes a wide range of components, including a power supply, a voltage regulator, a current sense resistor, and a load switch. The MAX77813EVKIT# software package includes a GUI for easy configuration and monitoring of the MAX77813, as well as a library of example code for various applications. The MAX77813EVKIT-EVKIT# is an ideal evaluation platform for the MAX77813 high-efficiency buck-boost converter, designed for consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    2.3V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    2A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    2.5MHz
  • Utilized IC / Part
    MAX77813
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining