web counter

Linear Technology/Analog Devices DC2476A-ADEMO BOARD FOR LT4295/LT4321

Linear Technology/Analog Devices DC2476A-A Reference Design 8
Linear Technology/Analog Devices DC2476A-A Reference Design 1
Linear Technology/Analog Devices DC2476A-A Reference Design 2
Linear Technology/Analog Devices DC2476A-A Reference Design 3
Linear Technology/Analog Devices DC2476A-A Reference Design 4
Linear Technology/Analog Devices DC2476A-A Reference Design 5
Linear Technology/Analog Devices DC2476A-A Reference Design 6
Linear Technology/Analog Devices DC2476A-A Reference Design 7
Linear Technology/Analog Devices DC2476A-A Reference Design 8
Linear Technology/Analog Devices DC2476A-A Reference Design 1
Linear Technology/Analog Devices DC2476A-A Reference Design 1
Linear Technology/Analog Devices DC2476A-A Reference Design 2
Linear Technology/Analog Devices DC2476A-A Reference Design 3
Linear Technology/Analog Devices DC2476A-A Reference Design 4
Linear Technology/Analog Devices DC2476A-A Reference Design 5
Linear Technology/Analog Devices DC2476A-A Reference Design 6
Linear Technology/Analog Devices DC2476A-A Reference Design 7
Linear Technology/Analog Devices DC2476A-A Reference Design 8

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSecurity CameraWireless Data Access CardPublic Information DisplaysCommercial

ECAD Model:

Description

The Analog Devices DC2476A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (71W/24V/2.7A or 62W/24V/2.3A) PD with Flyback DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. This demo board is designed to provide a comprehensive evaluation of the LT4295/LT4321 PoE++ PDs, allowing users to quickly and easily test the performance of the PDs in a variety of applications. The board includes a variety of features, such as a USB-C connector, a USB-A connector, a DC jack, and a PoE++ port. Additionally, the board includes a variety of consumer electronics loads, such as a 5V/2A USB-C load, a 5V/2A USB-A load, a 24V/2.7A DC load, and a 24V/2.3A PoE++ load. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. With its comprehensive features and versatile design, the DC2476A-A Demo Board is an ideal platform for evaluating the performance of the LT4295/LT4321 PoE++ PDs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4295, LT4321
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining