web counter

STMicroelectronics STEVAL-1PS01EJRPSU AND CONVERTER SOLUTION EVAL

STMicroelectronics STEVAL-1PS01EJR Reference Design 4
STMicroelectronics STEVAL-1PS01EJR Reference Design 1
STMicroelectronics STEVAL-1PS01EJR Reference Design 2
STMicroelectronics STEVAL-1PS01EJR Reference Design 3
STMicroelectronics STEVAL-1PS01EJR Reference Design 4
STMicroelectronics STEVAL-1PS01EJR Reference Design 1
STMicroelectronics STEVAL-1PS01EJR Reference Design 1
STMicroelectronics STEVAL-1PS01EJR Reference Design 2
STMicroelectronics STEVAL-1PS01EJR Reference Design 3
STMicroelectronics STEVAL-1PS01EJR Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsSmart WatchSport BandsWearable ElectronicsEnergy harvestingBluetoothTracking ApplicationsWireless SensorPortable-Powered ProductsFitness EquipmentLi-Ion Cell ApplicationsIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-1PS01EJR Evaluation Board is a consumer electronics device designed to evaluate the performance of the ST1PS01EJR 400mA Nano-Quiescent Synchronous Step-Down Converter. This board is capable of providing a wide range of output voltages from 0.8V to 5.5V, and is designed to be used in a variety of consumer electronics applications. The board features a wide input voltage range of 4.5V to 28V, and is capable of providing up to 400mA of output current. It also features a low quiescent current of only 1.2mA, making it ideal for battery-powered applications. The board also includes a wide range of protection features, including over-current, over-voltage, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V~3.3V
  • Utilized IC / Part
    ST1PS01
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronics400MA NANO-QUIESCENT SYNCHRONOUS5000RFQ
STMicroelectronics400MA NANO-QUIESCENT SYNCHRONOUS1441RFQ
STMicroelectronics400MA NANO-QUIESCENT SYNCHRONOUS92RFQ