web counter

Linear Technology/Analog Devices DC1459B-BEVAL BOARD FOR LTC3588-2

Linear Technology/Analog Devices DC1459B-B Reference Design 3
Linear Technology/Analog Devices DC1459B-B Reference Design 1
Linear Technology/Analog Devices DC1459B-B Reference Design 2
Linear Technology/Analog Devices DC1459B-B Reference Design 3
Linear Technology/Analog Devices DC1459B-B Reference Design 1
Linear Technology/Analog Devices DC1459B-B Reference Design 1
Linear Technology/Analog Devices DC1459B-B Reference Design 2
Linear Technology/Analog Devices DC1459B-B Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ManagementPressure SensorEnergy harvestingPortable LightingIndustrial Asset TrackingWireless Sensor

ECAD Model:

Description

The Analog Devices DC1459B-B, LTC3588EMSE-2 Demo Board is a power management IC designed to provide a reliable and efficient power supply for piezoelectric energy harvesting applications. It features a wide input voltage range of 2.7V to 5.5V, and can provide up to 1.5A of output current. The board also includes a low-dropout regulator, a buck-boost converter, and a boost converter, allowing for a wide range of power management solutions. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, ensuring reliable operation in harsh environments. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3588
  • Function
    Renewable Energy
  • Utilized IC / Part
    LTC3588-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Piezoelectric
  • Embedded
    No
  • Length
    50mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining